Cliff Electronic Components, Inc. Dc Power Jack, 5A, 12V, Through Hole; Gender Cliff Electronic Components FC681485

Description
DC POWER JACK, 5A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 5A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 5A, 12V, Through Hole; Gender Cliff Electronic Components - 63W4044 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 5A, 12V, Through Hole; Gender Cliff Electronic Components
63W4044
Dc Power Jack, 5A, 12V, Through Hole; Gender Cliff Electronic Components 63W4044
DC POWER JACK, 5A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 5A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4044
Product Name Dc Power Jack, 5A, 12V, Through Hole; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details