Cliff Electronic Components, Inc. Connector, 2.1Mm Dc Power, Jack, 5A; Gender Cliff Electronic Components FC68148

Description
CONNECTOR, 2.1MM DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Description
CONNECTOR, 2.1MM DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, 2.1mm DC Power Jack, 5A from Cliff Electronic Components is designed for PCB mounting and features a pin diameter of 2.1mm. It has a current rating of 5A and is RoHS compliant. The connector's contact termination type is solder, ensuring reliable electrical connections. The product is suitable for applications requiring a compact and efficient power connection solution. Its operating temperature range is from -20°C to 60°C, with a storage temperature range of -20°C to 70°C. The connector also boasts a high insulation resistance of 100MΩ or more and a dielectric strength of 500V AC, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Connector, 2.1mm DC Power Jack, 5A from Cliff Electronic Components is designed for PCB mounting and features a pin diameter of 2.1mm. It has a current rating of 5A and is RoHS compliant. The connector's contact termination type is solder, ensuring reliable electrical connections. The product is suitable for applications requiring a compact and efficient power connection solution. Its operating temperature range is from -20°C to 60°C, with a storage temperature range of -20°C to 70°C. The connector also boasts a high insulation resistance of 100MΩ or more and a dielectric strength of 500V AC, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.1Mm Dc Power, Jack, 5A; Gender Cliff Electronic Components - 08WX2563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.1Mm Dc Power, Jack, 5A; Gender Cliff Electronic Components
08WX2563
Connector, 2.1Mm Dc Power, Jack, 5A; Gender Cliff Electronic Components 08WX2563
CONNECTOR, 2.1MM DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

CONNECTOR, 2.1MM DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2563
Product Name Connector, 2.1Mm Dc Power, Jack, 5A; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details