Cliff Electronic Components, Inc. Dc Power Jack, 2A, 16Vdc, Solder; Gender Cliff Electronic Components FC681478

Description
DC POWER JACK, 2A, 16VDC, SOLDER; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 2A, 16VDC, SOLDER; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 2A, 16Vdc, Solder; Gender Cliff Electronic Components - 94X0662 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2A, 16Vdc, Solder; Gender Cliff Electronic Components
94X0662
Dc Power Jack, 2A, 16Vdc, Solder; Gender Cliff Electronic Components 94X0662
DC POWER JACK, 2A, 16VDC, SOLDER; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes

DC POWER JACK, 2A, 16VDC, SOLDER; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X0662
Product Name Dc Power Jack, 2A, 16Vdc, Solder; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers