Cliff Electronic Components, Inc. Dc Power Plug, 2.5Mm Dia, Solder, Cable; Gender Cliff Electronic Components FC6814775

Description
DC POWER PLUG, 2.5MM DIA, SOLDER, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER PLUG, 2.5MM DIA, SOLDER, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 2.5Mm Dia, Solder, Cable; Gender Cliff Electronic Components - 94X0661 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2.5Mm Dia, Solder, Cable; Gender Cliff Electronic Components
94X0661
Dc Power Plug, 2.5Mm Dia, Solder, Cable; Gender Cliff Electronic Components 94X0661
DC POWER PLUG, 2.5MM DIA, SOLDER, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5mm RoHS Compliant: Yes

DC POWER PLUG, 2.5MM DIA, SOLDER, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X0661
Product Name Dc Power Plug, 2.5Mm Dia, Solder, Cable; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Nano Strip Connectors - A79013-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details