POWER CORD, 2.1 DC PLUG-FREE END, 6.6FT; Connector Type A:2.1mm Locking DC Plug; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 40Y8568 |
| Product Name | Power Cord, 2.1 Dc Plug-Free End, 6.6Ft; Connector Type A Cliff Electronic Components |
| Approvals | RoHS |
PVC, black