PWR CORD, 2.5MM DC PLUG-FREE END, 2M/BLK; Connector Type A:2.5mm Locking DC Plug; Connector Type B:Free End; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 40Y8567 |
| Product Name | Pwr Cord, 2.5Mm Dc Plug-Free End, 2M/blk; Connector Type A Cliff Electronic Components |
| Approvals | RoHS |