Cliff Electronic Components, Inc. Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components FC681474

Description
DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components - 08X1632 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components
08X1632
Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components 08X1632
DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X1632
Product Name Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details