Cliff Electronic Components, Inc. Dual Dc Power Jack, 2A, 12Vdc, Smd; Gender Cliff Electronic Components FC681465ST

Description
DUAL DC POWER JACK, 2A, 12VDC, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
Datasheet
Description
DUAL DC POWER JACK, 2A, 12VDC, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Dc Power Jack, 2A, 12Vdc, Smd; Gender Cliff Electronic Components - 75Y6267 - Newark, An Avnet Company
Chicago, IL, United States
Dual Dc Power Jack, 2A, 12Vdc, Smd; Gender Cliff Electronic Components
75Y6267
Dual Dc Power Jack, 2A, 12Vdc, Smd; Gender Cliff Electronic Components 75Y6267
DUAL DC POWER JACK, 2A, 12VDC, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes

DUAL DC POWER JACK, 2A, 12VDC, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y6267
Product Name Dual Dc Power Jack, 2A, 12Vdc, Smd; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Bulkhead Socket - SALE-9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details