Cliff Electronic Components, Inc. Dc Power Conn, Jack, 2.5Mm, Smd; Gender Cliff Electronic Components FC681465S

Description
DC POWER CONN, JACK, 2.5MM, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, JACK, 2.5MM, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 2.5Mm, Smd; Gender Cliff Electronic Components - 75Y6266 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 2.5Mm, Smd; Gender Cliff Electronic Components
75Y6266
Dc Power Conn, Jack, 2.5Mm, Smd; Gender Cliff Electronic Components 75Y6266
DC POWER CONN, JACK, 2.5MM, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes

DC POWER CONN, JACK, 2.5MM, SMD; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y6266
Product Name Dc Power Conn, Jack, 2.5Mm, Smd; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details