Cliff Electronic Components, Inc. Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components FC681461

Description
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components - 63W4042 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components
63W4042
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components 63W4042
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4042
Product Name Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details