Cliff Electronic Components, Inc. Dc Socket, Smd, Dc-8S, 1.3Mm Pin; Gender Cliff Electronic Components FC68145ST

Description
DC SOCKET, SMD, DC-8S, 1.3MM PIN; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm; RoHS Compliant: Yes
Datasheet
Description
DC SOCKET, SMD, DC-8S, 1.3MM PIN; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Socket, Smd, Dc-8S, 1.3Mm Pin; Gender Cliff Electronic Components - 63W4040 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket, Smd, Dc-8S, 1.3Mm Pin; Gender Cliff Electronic Components
63W4040
Dc Socket, Smd, Dc-8S, 1.3Mm Pin; Gender Cliff Electronic Components 63W4040
DC SOCKET, SMD, DC-8S, 1.3MM PIN; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm; RoHS Compliant: Yes

DC SOCKET, SMD, DC-8S, 1.3MM PIN; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4040
Product Name Dc Socket, Smd, Dc-8S, 1.3Mm Pin; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details