Cliff Electronic Components, Inc. Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components FC68145S

Description
DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components - 43T5065 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components
43T5065
Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components 43T5065
DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm RoHS Compliant: Yes

DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:3.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43T5065
Product Name Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details