Cliff Electronic Components, Inc. Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components FC681455

Description
DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:3.75mm RoHS Compliant: Yes
Description
DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:3.75mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components - 41T2857 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components
41T2857
Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components 41T2857
DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:3.75mm RoHS Compliant: Yes

DC POWER CONN, JACK, 1.3MM, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:3.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T2857
Product Name Dc Power Conn, Jack, 1.3Mm, Pcb; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details