Cliff Electronic Components, Inc. Dc Power Jack, 1A, 12V, Through Hole; Gender Cliff Electronic Components FC68145

Description
DC POWER JACK, 1A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 1A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 1A, 12V, Through Hole; Gender Cliff Electronic Components - 49AC3715 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 1A, 12V, Through Hole; Gender Cliff Electronic Components
49AC3715
Dc Power Jack, 1A, 12V, Through Hole; Gender Cliff Electronic Components 49AC3715
DC POWER JACK, 1A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes

DC POWER JACK, 1A, 12V, THROUGH HOLE; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3715
Product Name Dc Power Jack, 1A, 12V, Through Hole; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details