SOCKET, CHASSIS, DC POWER, 2.5MM; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 63W4039 |
| Product Name | Socket, Chassis, Dc Power, 2.5Mm; Gender Cliff Electronic Components |
| Gender | Female / Jack |