Cliff Electronic Components, Inc. Dc Power Conn, Jack, 2.1Mm, Panel; Gender Cliff Electronic Components FC681445

Description
DC POWER CONN, JACK, 2.1MM, PANEL; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Description
DC POWER CONN, JACK, 2.1MM, PANEL; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 2.1Mm, Panel; Gender Cliff Electronic Components - 94X0659 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 2.1Mm, Panel; Gender Cliff Electronic Components
94X0659
Dc Power Conn, Jack, 2.1Mm, Panel; Gender Cliff Electronic Components 94X0659
DC POWER CONN, JACK, 2.1MM, PANEL; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

DC POWER CONN, JACK, 2.1MM, PANEL; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X0659
Product Name Dc Power Conn, Jack, 2.1Mm, Panel; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details