Cliff Electronic Components, Inc. Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components FC6814

Description
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components - 99AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components
99AC9155
Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components 99AC9155
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes

AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9155
Product Name Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products