CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 75Y0815 |
| Product Name | Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Cliff Electronic Components |
| Connector Type | Audio / Video |