Cliff Electronic Components, Inc. Stereo Jack, 3.5Mm, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68133

Description
STEREO JACK, 3.5MM, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
STEREO JACK, 3.5MM, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Jack, 3.5Mm, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components - 75Y0813 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Jack, 3.5Mm, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components
75Y0813
Stereo Jack, 3.5Mm, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components 75Y0813
STEREO JACK, 3.5MM, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

STEREO JACK, 3.5MM, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0813
Product Name Stereo Jack, 3.5Mm, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers