Cliff Electronic Components, Inc. Phone Audio Jack, Mono, 3.5Mm, 1Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68130

Description
PHONE AUDIO JACK, MONO, 3.5MM, 1POS, PCB; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, MONO, 3.5MM, 1POS, PCB; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, Mono, 3.5Mm, 1Pos, Pcb; No. Of Contacts Cliff Electronic Components - 05AC8351 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, Mono, 3.5Mm, 1Pos, Pcb; No. Of Contacts Cliff Electronic Components
05AC8351
Phone Audio Jack, Mono, 3.5Mm, 1Pos, Pcb; No. Of Contacts Cliff Electronic Components 05AC8351
PHONE AUDIO JACK, MONO, 3.5MM, 1POS, PCB; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

PHONE AUDIO JACK, MONO, 3.5MM, 1POS, PCB; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC8351
Product Name Phone Audio Jack, Mono, 3.5Mm, 1Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug, solder terminal, screened, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.1200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details