Cliff Electronic Components, Inc. Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68129

Description
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Description
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components - 69W8911 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
69W8911
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components 69W8911
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W8911
Product Name Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details