Cliff Electronic Components, Inc. Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68127

Description
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components - 69W8909 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
69W8909
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components 69W8909
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W8909
Product Name Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details