Cliff Electronic Components, Inc. Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68125

Description
PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet
Description
PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components - 69W8907 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
69W8907
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components 69W8907
PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

PHONE STEREO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W8907
Product Name Phone Stereo Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers