Cliff Electronic Components, Inc. Phone Stereo Plug, 3.5Mm, 4Pos, Cable; No. Of Contacts Cliff Electronic Components FC68124M

Description
PHONE STEREO PLUG, 3.5MM, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:FT Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
PHONE STEREO PLUG, 3.5MM, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:FT Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Plug, 3.5Mm, 4Pos, Cable; No. Of Contacts Cliff Electronic Components - 50AC5148 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Plug, 3.5Mm, 4Pos, Cable; No. Of Contacts Cliff Electronic Components
50AC5148
Phone Stereo Plug, 3.5Mm, 4Pos, Cable; No. Of Contacts Cliff Electronic Components 50AC5148
PHONE STEREO PLUG, 3.5MM, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:FT Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

PHONE STEREO PLUG, 3.5MM, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:FT Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5148
Product Name Phone Stereo Plug, 3.5Mm, 4Pos, Cable; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details