Cliff Electronic Components, Inc. Phone Audio, 2Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components FC6812

Description
PHONE AUDIO, 2POS, JACK, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PHONE AUDIO, 2POS, JACK, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio, 2Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components - 94AC8799 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio, 2Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components
94AC8799
Phone Audio, 2Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components 94AC8799
PHONE AUDIO, 2POS, JACK, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PHONE AUDIO, 2POS, JACK, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC8799
Product Name Phone Audio, 2Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter - 50H2467 - Newark, An Avnet Company
Specs
Connector Type Audio / Video; Phone Jack / Plug
Gender Male / Plug
Mounting Cable Mount
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details