Cliff Electronic Components, Inc. Mono Stereo Jack, 2.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68105

Description
MONO STEREO JACK, 2.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
MONO STEREO JACK, 2.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mono Stereo Jack, 2.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 51AC1966 - Newark, An Avnet Company
Chicago, IL, United States
Mono Stereo Jack, 2.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
51AC1966
Mono Stereo Jack, 2.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 51AC1966
MONO STEREO JACK, 2.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MONO STEREO JACK, 2.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1966
Product Name Mono Stereo Jack, 2.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details