Cliff Electronic Components, Inc. Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Cliff Electronic Components FC680806

Description
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:-; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes
Description
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:-; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Cliff Electronic Components - 99AC9154 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Cliff Electronic Components
99AC9154
Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Cliff Electronic Components 99AC9154
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:-; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:-; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9154
Product Name Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details