Cliff Electronic Components, Inc. Xlr Conn, Metal, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components FC61905N

Description
XLR CONN, METAL, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
XLR CONN, METAL, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Metal, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 99AC9153 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Metal, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
99AC9153
Xlr Conn, Metal, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 99AC9153
XLR CONN, METAL, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

XLR CONN, METAL, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9153
Product Name Xlr Conn, Metal, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details