Cliff Electronic Components, Inc. Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components FC61905

Description
XLR CONNECTOR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 85AC1767 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
85AC1767
Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 85AC1767
XLR CONNECTOR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1767
Product Name Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details