Cliff Electronic Components, Inc. Xlr Connector, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components FC61900

Description
XLR CONNECTOR, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 85AC1766 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
85AC1766
Xlr Connector, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 85AC1766
XLR CONNECTOR, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1766
Product Name Xlr Connector, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers