Cliff Electronic Components, Inc. Connector, Xlr, Jack, 5Pos, Panel; No. Of Contacts Cliff Electronic Components FC6171

Description
CONNECTOR, XLR, JACK, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 5Pos, Panel; No. Of Contacts Cliff Electronic Components - 32AC7244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5Pos, Panel; No. Of Contacts Cliff Electronic Components
32AC7244
Connector, Xlr, Jack, 5Pos, Panel; No. Of Contacts Cliff Electronic Components 32AC7244
CONNECTOR, XLR, JACK, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC7244
Product Name Connector, Xlr, Jack, 5Pos, Panel; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-BU-IB-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M12AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details