Cliff Electronic Components, Inc. Connector, Xlr Audio, Rcpt, 5Pos, Panel; No. Of Contacts Cliff Electronic Components FC6170

Description
CONNECTOR, XLR AUDIO, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR AUDIO, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Audio, Rcpt, 5Pos, Panel; No. Of Contacts Cliff Electronic Components - 17AC6988 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 5Pos, Panel; No. Of Contacts Cliff Electronic Components
17AC6988
Connector, Xlr Audio, Rcpt, 5Pos, Panel; No. Of Contacts Cliff Electronic Components 17AC6988
CONNECTOR, XLR AUDIO, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6988
Product Name Connector, Xlr Audio, Rcpt, 5Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products