Cliff Electronic Components, Inc. Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components FC6160

Description
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components - 17AC6986 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components
17AC6986
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components 17AC6986
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:M Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6986
Product Name Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data