Cliff Electronic Components, Inc. Connector, Xlr, Plug, 4Pos, Cable; No. Of Contacts Cliff Electronic Components FC6156

Description
CONNECTOR, XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 4Pos, Cable; No. Of Contacts Cliff Electronic Components - 32AC7241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4Pos, Cable; No. Of Contacts Cliff Electronic Components
32AC7241
Connector, Xlr, Plug, 4Pos, Cable; No. Of Contacts Cliff Electronic Components 32AC7241
CONNECTOR, XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC7241
Product Name Connector, Xlr, Plug, 4Pos, Cable; No. Of Contacts Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products