Cliff Electronic Components, Inc. Connector, Xlr, Jack, 4Pos, Panel; No. Of Contacts Cliff Electronic Components FC6121

Description
CONNECTOR, XLR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 4Pos, Panel; No. Of Contacts Cliff Electronic Components - 32AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4Pos, Panel; No. Of Contacts Cliff Electronic Components
32AC7236
Connector, Xlr, Jack, 4Pos, Panel; No. Of Contacts Cliff Electronic Components 32AC7236
CONNECTOR, XLR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC7236
Product Name Connector, Xlr, Jack, 4Pos, Panel; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details