Cliff Electronic Components, Inc. Connector, Xlr Audio, Rcpt, 4Pos, Panel; No. Of Contacts Cliff Electronic Components FC6120

Description
CONNECTOR, XLR AUDIO, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR AUDIO, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Audio, Rcpt, 4Pos, Panel; No. Of Contacts Cliff Electronic Components - 17AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 4Pos, Panel; No. Of Contacts Cliff Electronic Components
17AC6982
Connector, Xlr Audio, Rcpt, 4Pos, Panel; No. Of Contacts Cliff Electronic Components 17AC6982
CONNECTOR, XLR AUDIO, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6982
Product Name Connector, Xlr Audio, Rcpt, 4Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details