CONNECTOR, XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 32AC7235 |
| Product Name | Connector, Xlr, Jack, 3Pos, Panel; No. Of Contacts Cliff Electronic Components |
| Mounting | Panel Mount |