Cliff Electronic Components, Inc. Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components FC6101

Description
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 32AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
32AC7234
Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 32AC7234
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC7234
Product Name Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Specs
Connector Type Automotive Connector
View Details