Cliff Electronic Components, Inc. Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components FC6100

Description
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes
Description
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, XLR Audio, Rcpt, 3Pos, Panel (part number 17AC6980) is a metal-bodied, 3-pin female XLR socket designed for panel mounting. It features silver-plated contacts, which help reduce noise levels, ensuring high-quality audio performance. The connector is equipped with large solder bucket contacts that facilitate easy wiring. This product is part of the M series and is RoHS compliant, making it suitable for environmentally conscious projects. The available finishes include Nickel and Black, providing options for aesthetic preferences in various applications.

Datasheet Summary
Powered by GS/AI

The Connector, XLR Audio, Rcpt, 3Pos, Panel (part number 17AC6980) is a metal-bodied, 3-pin female XLR socket designed for panel mounting. It features silver-plated contacts, which help reduce noise levels, ensuring high-quality audio performance. The connector is equipped with large solder bucket contacts that facilitate easy wiring. This product is part of the M series and is RoHS compliant, making it suitable for environmentally conscious projects. The available finishes include Nickel and Black, providing options for aesthetic preferences in various applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 17AC6980 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
17AC6980
Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 17AC6980
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC6980
Product Name Connector, Xlr Audio, Rcpt, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers