Cliff Electronic Components, Inc. Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components FC1066D

Description
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components - 99AC9151 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components
99AC9151
Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components 99AC9151
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes

AUDIO CONN, MONO, 2.5MM, PLUG, 2POS; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9151
Product Name Audio Conn, Mono, 2.5Mm, Plug, 2Pos; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details