Cliff Electronic Components, Inc. Connector, 1.3Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components DCPP3

Description
CONNECTOR, 1.3MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 1.3MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 1.3Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components - 08WX2562 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 1.3Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components
08WX2562
Connector, 1.3Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components 08WX2562
CONNECTOR, 1.3MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm RoHS Compliant: Yes

CONNECTOR, 1.3MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2562
Product Name Connector, 1.3Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G6-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-M6AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details