Cliff Electronic Components, Inc. Connector, 2.5Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components DCPP2

Description
CONNECTOR, 2.5MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
CONNECTOR, 2.5MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.5Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components - 08WX2561 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.5Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components
08WX2561
Connector, 2.5Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components 08WX2561
CONNECTOR, 2.5MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, 2.5MM DC POWER, SOCKET, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2561
Product Name Connector, 2.5Mm Dc Power, Socket, 5A; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details