Cliff Electronic Components, Inc. Connector, 2.1Mm Dc Power Line Connector, 5A; Gender Cliff Electronic Components DCPP1

Description
CONNECTOR, 2.1MM DC POWER LINE CONNECTOR, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:12V RoHS Compliant: Yes
Description
CONNECTOR, 2.1MM DC POWER LINE CONNECTOR, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.1Mm Dc Power Line Connector, 5A; Gender Cliff Electronic Components - 08WX2560 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.1Mm Dc Power Line Connector, 5A; Gender Cliff Electronic Components
08WX2560
Connector, 2.1Mm Dc Power Line Connector, 5A; Gender Cliff Electronic Components 08WX2560
CONNECTOR, 2.1MM DC POWER LINE CONNECTOR, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:12V RoHS Compliant: Yes

CONNECTOR, 2.1MM DC POWER LINE CONNECTOR, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2560
Product Name Connector, 2.1Mm Dc Power Line Connector, 5A; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products