Cliff Electronic Components, Inc. Dc Power Plug, 5A, 12V, Cable; Gender Cliff Electronic Components DCPP1-FLANGE

Description
DC POWER PLUG, 5A, 12V, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
DC POWER PLUG, 5A, 12V, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 5A, 12V, Cable; Gender Cliff Electronic Components - 31Y1048 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 5A, 12V, Cable; Gender Cliff Electronic Components
31Y1048
Dc Power Plug, 5A, 12V, Cable; Gender Cliff Electronic Components 31Y1048
DC POWER PLUG, 5A, 12V, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 5A, 12V, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31Y1048
Product Name Dc Power Plug, 5A, 12V, Cable; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products