Cliff Electronic Components, Inc. Power Entry, Receptacle, 1A, 12V; Gender Cliff Electronic Components DC8

Description
POWER ENTRY, RECEPTACLE, 1A, 12V; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RECEPTACLE, 1A, 12V; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Receptacle, 1A, 12V; Gender Cliff Electronic Components - 08WX2566 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 1A, 12V; Gender Cliff Electronic Components
08WX2566
Power Entry, Receptacle, 1A, 12V; Gender Cliff Electronic Components 08WX2566
POWER ENTRY, RECEPTACLE, 1A, 12V; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 1A, 12V; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2566
Product Name Power Entry, Receptacle, 1A, 12V; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Plug socket - MSSD-C - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details