Cliff Electronic Components, Inc. Connector, 2.5Mm Dc Power, Plug, 5A; Gender Cliff Electronic Components DC10B

Description
CONNECTOR, 2.5MM DC POWER, PLUG, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2.5MM DC POWER, PLUG, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.5Mm Dc Power, Plug, 5A; Gender Cliff Electronic Components - 08WX2564 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.5Mm Dc Power, Plug, 5A; Gender Cliff Electronic Components
08WX2564
Connector, 2.5Mm Dc Power, Plug, 5A; Gender Cliff Electronic Components 08WX2564
CONNECTOR, 2.5MM DC POWER, PLUG, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes

CONNECTOR, 2.5MM DC POWER, PLUG, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2564
Product Name Connector, 2.5Mm Dc Power, Plug, 5A; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 45080028 - Radwell International
Specs
Geometry Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-M3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details