Cliff Electronic Components, Inc. Adapter, Rj11 6P4C Jack-Jack, Cat3, Csk; In Line Connector A Cliff Electronic Components CP30723MB

Description
ADAPTER, RJ11 6P4C JACK-JACK, CAT3, CSK; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Dual Slim feedthrough; Convert From Gender:Jack; Convert From Positions:4Positions RoHS Compliant: Yes
Datasheet
Description
ADAPTER, RJ11 6P4C JACK-JACK, CAT3, CSK; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Dual Slim feedthrough; Convert From Gender:Jack; Convert From Positions:4Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rj11 6P4C Jack-Jack, Cat3, Csk; In Line Connector A Cliff Electronic Components - 53AJ1438 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj11 6P4C Jack-Jack, Cat3, Csk; In Line Connector A Cliff Electronic Components
53AJ1438
Adapter, Rj11 6P4C Jack-Jack, Cat3, Csk; In Line Connector A Cliff Electronic Components 53AJ1438
ADAPTER, RJ11 6P4C JACK-JACK, CAT3, CSK; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Dual Slim feedthrough; Convert From Gender:Jack; Convert From Positions:4Positions RoHS Compliant: Yes

ADAPTER, RJ11 6P4C JACK-JACK, CAT3, CSK; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Dual Slim feedthrough; Convert From Gender:Jack; Convert From Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ1438
Product Name Adapter, Rj11 6P4C Jack-Jack, Cat3, Csk; In Line Connector A Cliff Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details