Cliff Electronic Components, Inc. Usb Adapter, Type C Rcpt-C Plug; Usb Connector Convert From Cliff Electronic Components CP30711MB

Description
USB ADAPTER, TYPE C RCPT-C PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, TYPE C RCPT-C PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Type C Rcpt-C Plug; Usb Connector Convert From Cliff Electronic Components - 53AJ1433 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type C Rcpt-C Plug; Usb Connector Convert From Cliff Electronic Components
53AJ1433
Usb Adapter, Type C Rcpt-C Plug; Usb Connector Convert From Cliff Electronic Components 53AJ1433
USB ADAPTER, TYPE C RCPT-C PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, TYPE C RCPT-C PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ1433
Product Name Usb Adapter, Type C Rcpt-C Plug; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Adapters - 1124-CFF.1S.275.PTCA12G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details