Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components CP30707NMB

Description
USB ADAPTER, 2.0 TYPE B RCPT-A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B RCPT-A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components - 53AJ1430 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components
53AJ1430
Usb Adapter, 2.0 Type B Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components 53AJ1430
USB ADAPTER, 2.0 TYPE B RCPT-A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B RCPT-A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ1430
Product Name Usb Adapter, 2.0 Type B Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers