Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type A Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components CP30705NMB

Description
USB ADAPTER, 3.0 TYPE A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type A Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components - 53AJ1428 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components
53AJ1428
Usb Adapter, 3.0 Type A Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components 53AJ1428
USB ADAPTER, 3.0 TYPE A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Dual Slim feedthrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ1428
Product Name Usb Adapter, 3.0 Type A Rcpt-A Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details